KNSU3-36 is a plastic spur gear with a steel core, module 3, 36 teeth, 60 mm bore, 108 mm pitch diameter, 114 mm outside diameter, 30 mm face width, 17 mm hub width, and 47 mm total length. It has a JIS grade N9 precision, 20° pressure angle, and is made of MC602ST nylon bonded to an S45C steel core using a diamond-knurled surface process. Allowable torque is 4.29 N·m (0.56 kgf·m) with backlash of 0~0.56 mm. The design ensures dimensional stability across temperature ranges up to 140°C and eliminates need for mechanical fasteners.
Module 3, 36 Tooth Nylon Steel Core Spur Gear with Finished 22mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU3-36J22 | KNSU3-36J22 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 36 Tooth Nylon Steel Core Spur Gear with Finished 22mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |