QTC METRIC GEARS Plastic Spur Gears (metric) KNSU3-36J20

Description
Module 3, 36 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore
Request a Quote
Description
Module 3, 36 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KNSU3-36J20 is a nylon spur gear featuring a steel core, designed for durability and strength. It has 36 teeth and a finished bore of 20mm, making it suitable for various mechanical applications. The gear is manufactured to a precision grade of JIS N9, ensuring high accuracy in performance. The tooth hardness ranges from 115 to 120 HRR, providing a balance of toughness and wear resistance. The gear's pressure angle is set at 20°, which is standard for spur gears, allowing for compatibility with other gears of similar specifications. This product is ideal for engineers seeking a reliable gear solution in applications requiring lightweight yet strong components.

Datasheet Summary
Powered by GS/AI

The KNSU3-36J20 is a nylon spur gear featuring a steel core, designed for durability and strength. It has 36 teeth and a finished bore of 20mm, making it suitable for various mechanical applications. The gear is manufactured to a precision grade of JIS N9, ensuring high accuracy in performance. The tooth hardness ranges from 115 to 120 HRR, providing a balance of toughness and wear resistance. The gear's pressure angle is set at 20°, which is standard for spur gears, allowing for compatibility with other gears of similar specifications. This product is ideal for engineers seeking a reliable gear solution in applications requiring lightweight yet strong components.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU3-36J20 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU3-36J20
Plastic Spur Gears (metric) KNSU3-36J20
Module 3, 36 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore

Module 3, 36 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore

Supplier's Site Datasheet
Module 3, 36 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore - KNSU3-36J20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 36 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore
KNSU3-36J20
Module 3, 36 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore KNSU3-36J20
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU3-36J20 KNSU3-36J20
Product Name Plastic Spur Gears (metric) Module 3, 36 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 36 36
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

Worm & Pinion Gears - 5218559 - RS Components, Ltd.
Specs
Gear Type Worm
Design Metric
Material Hardened; Steel
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
Module 0.3, 20 Tooth Brass Spur Gear - A 1B 2MY03020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 20
Design Metric
View Details