KNSU3-36 is a plastic spur gear with a steel core, module 3, 36 teeth, and a 60 mm hub diameter. It features a 17 mm hub width, 47 mm total length, and a 108 mm pitch diameter, with a JIS grade N9 precision rating. The gear is made of MC602ST nylon bonded to an S45C steel core using a diamond-knurling and casting process, ensuring dimensional stability and high holding strength. Backlash is 0~0.56 mm, and the allowable torque is 42.1 N·m (4.29 kgf·m). The product operates within a wide temperature range and maintains low thermal expansion.
Module 3, 36 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU3-36J19 | KNSU3-36J19 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 36 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |