KNSU3-36 is a plastic spur gear with a steel core, module 3, 36 teeth, 108 mm pitch diameter, 114 mm outside diameter, 30 mm face width, and 17 mm hub width, designed for metric applications. The gear uses MC602ST nylon fused to an S45C steel core via a diamond-knurled surface treatment for high holding strength. It has a JIS grade N9 precision rating, 20° pressure angle, standard full-depth teeth, and an allowable torque of 42.1 N·m (4.29 kgf·m). Backlash ranges from 0 to 0.56 mm. The assembly has a total length of 47 mm and weighs 0.80 kg. Dimensional stability is maintained across wide temperature ranges, and the design eliminates the need for mechanical fasteners.
Module 3, 36 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU3-36J18 | KNSU3-36J18 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 36 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |