Plastic spur gear with steel core, module 3, 36 teeth, 15 mm bore, 108 mm pitch diameter, 114 mm outside diameter, 30 mm face width, 80 mm hub width, and 47 mm total length, rated for 42.1 N·m allowable torque and 1.65 kgf·m, manufactured with MC602ST nylon fused to an S45C steel core using a diamond-knurled surface for high holding strength, designed to JIS grade N9 (JIS B1702-1:1998) precision and 20° pressure angle.
Module 3, 36 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU3-36J15 | KNSU3-36J15 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 36 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |