The KNSU3-36 is a plastic spur gear with a module of 3 and 36 teeth, designed for applications requiring a lightweight yet durable component. It features a plain bore and is constructed with a nylon material fused to a steel core, providing enhanced strength and dimensional stability. The gear is rated for a pressure angle of 20 degrees and adheres to JIS grade N9 standards for precision. It is suitable for use in environments with temperatures up to 140°C, making it versatile for various applications. The gear's design minimizes backlash and is intended for use in pairs with steel gears to prevent heat generation and ensure optimal performance.
Module 3, 36 Tooth Nylon Steel Core Spur Gear with Plain Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU3-36 | KNSU3-36 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 36 Tooth Nylon Steel Core Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |