Plastic spur gears with a steel core, module 3, featuring a 35-tooth design, 75 mm hub width, 105 mm face width, and a 60 mm bore diameter. The gear is made of MC602ST nylon fused to an S45C steel core using a diamond-knurled surface method for enhanced holding strength. It has a 20° pressure angle, JIS grade N9 precision, and is rated for an allowable torque of 4.13 N·m (0.56 mm backlash). The total length is 47 mm. Dimensional stability and thermal performance are improved due to full-surface nylon bonding to the metal hub. No external lubrication is recommended in paired plastic gear applications.
Module 3, 35 Tooth Nylon Steel Core Spur Gear with Finished 32mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU3-35J32 | KNSU3-35J32 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 35 Tooth Nylon Steel Core Spur Gear with Finished 32mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |