KNSU3-series plastic spur gears with steel cores feature a module of 3, JIS grade N9 precision, standard full-depth teeth with a 20° pressure angle, and are made from MC602ST nylon fused to an S45C steel core. The KNSU3-35 variant has a 60 mm bore, 105 mm outside diameter, 30 mm face width, 47 mm total length, and an allowable torque of 4.13 N·m (0.56 mm backlash). The metal core is treated with a diamond knurl and grooves to ensure high holding strength. These gears operate in a wide temperature range up to 140°C and exhibit low dimensional change due to moisture and heat. The bore diameter and outer dimensions are fixed for each catalog number; no other variants of KNSU3-35 are shown with differing bore sizes or suffixes.
Module 3, 35 Tooth Nylon Steel Core Spur Gear with Finished 28mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU3-35J28 | KNSU3-35J28 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 35 Tooth Nylon Steel Core Spur Gear with Finished 28mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |