Plastic spur gear with a steel core, module 3, 35 teeth, 105 mm outside diameter, 75 mm face width, and 75 mm total length, featuring a 60 mm hub diameter and 15 mm hub width, with a 20° pressure angle and precision grade JIS N9. The gear uses MC602ST nylon fused to an S45C steel core via a diamond-knurling process, providing dimensional stability across a wide temperature range. Allowable torque is 4.13 N·m (0.56 mm backlash), and weight is 0.65 kg.
Module 3, 35 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU3-35J18 | KNSU3-35J18 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 35 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |