KNSU3-35 plastic spur gear with steel core, module 3, 35 teeth, 60 mm bore, 105 mm pitch diameter, 111 mm outside diameter, 30 mm face width, 47 mm total length, with allowable torque of 4.13 N·m (0.56 mm backlash), manufactured from MC602ST nylon fused to an S45C steel core, conforming to JIS grade N9 (JIS B1702-1: 1998). The gear features a standard full-depth tooth profile with a 20° pressure angle and exhibits dimensional stability over wide temperature ranges due to integrated metal core bonding.
Module 3, 35 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU3-35J17 | KNSU3-35J17 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 35 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |