Plastic spur gear with steel core, module 3, 35 teeth, 75 mm outer diameter, 15 mm hub width, and 47 mm total length; made of MC602ST nylon with S45C steel core, precision grade JIS N9, 20° pressure angle, and allowable torque of 4.13 N·m. The bore is 60 mm, and total length includes a 15 mm hub width. Backlash is 0~0.56 mm. The gear employs a roller-knurled steel core with integrated nylon fusion for high holding strength and dimensional stability across temperature ranges.
Module 3, 35 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU3-35J15 | KNSU3-35J15 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 35 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |