QTC METRIC GEARS Plastic Spur Gears (metric) KNSU3-34J35

Description
Module 3, 34 Tooth Nylon Steel Core Spur Gear with Finished 35mm Bore
Request a Quote
Description
Module 3, 34 Tooth Nylon Steel Core Spur Gear with Finished 35mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KNSU3-34 is a plastic spur gear with a steel core, module 3, 34 teeth, and a 60 mm hub diameter. It has a pitch diameter of 102 mm, outside diameter of 108 mm, face width of 30 mm, hub width of 17 mm, and total length of 47 mm. The gear meets JIS grade N9 (JIS B1702-1: 1998) and uses MC602ST nylon fused to an S45C metal core via a diamond-knurled surface process for high bonding strength. It has a pressure angle of 20°, full-depth teeth, and an allowable torque of 39.0 N·m (3.98 kgf·m). The backlash is 0-0.56 mm. The core diameter is 60 mm, and the bore is 60 mm. Dimensional stability and temperature resistance are enhanced by the full-surface nylon fusion.

Datasheet Summary
Powered by GS/AI

KNSU3-34 is a plastic spur gear with a steel core, module 3, 34 teeth, and a 60 mm hub diameter. It has a pitch diameter of 102 mm, outside diameter of 108 mm, face width of 30 mm, hub width of 17 mm, and total length of 47 mm. The gear meets JIS grade N9 (JIS B1702-1: 1998) and uses MC602ST nylon fused to an S45C metal core via a diamond-knurled surface process for high bonding strength. It has a pressure angle of 20°, full-depth teeth, and an allowable torque of 39.0 N·m (3.98 kgf·m). The backlash is 0-0.56 mm. The core diameter is 60 mm, and the bore is 60 mm. Dimensional stability and temperature resistance are enhanced by the full-surface nylon fusion.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU3-34J35 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU3-34J35
Plastic Spur Gears (metric) KNSU3-34J35
Module 3, 34 Tooth Nylon Steel Core Spur Gear with Finished 35mm Bore

Module 3, 34 Tooth Nylon Steel Core Spur Gear with Finished 35mm Bore

Supplier's Site Datasheet
Module 3, 34 Tooth Nylon Steel Core Spur Gear with Finished 35mm Bore - KNSU3-34J35 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 34 Tooth Nylon Steel Core Spur Gear with Finished 35mm Bore
KNSU3-34J35
Module 3, 34 Tooth Nylon Steel Core Spur Gear with Finished 35mm Bore KNSU3-34J35
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU3-34J35 KNSU3-34J35
Product Name Plastic Spur Gears (metric) Module 3, 34 Tooth Nylon Steel Core Spur Gear with Finished 35mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 34 34
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

Racks -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Rack
View Details
Worm Gears Units - European -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 1 to 4
Design Metric
View Details
32 D.P., 56 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32056A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 56
Design English
View Details