Plastic spur gear with a steel core, module 3, 34 teeth, 60 mm bore diameter, 102 mm pitch diameter, 108 mm outside diameter, 30 mm face width, and 17 mm hub width, designed for use with S45C metal core and MC602ST nylon. The gear conforms to JIS grade N9 (JIS B1702-1: 1998), has a 20° pressure angle, standard full-depth teeth, and an allowable torque of 39.0 N·m (3.98 kgf·m). Weight is 0.56 kg. The core is mechanically bonded to nylon via a diamond-knurled surface with grooves, ensuring high holding strength and dimensional stability across temperature variations.
Module 3, 34 Tooth Nylon Steel Core Spur Gear with Finished 25mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU3-34J25 | KNSU3-34J25 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 34 Tooth Nylon Steel Core Spur Gear with Finished 25mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 34 | 34 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |