Plastic spur gears with a steel core, designed for use with a 3 mm module and 34 teeth, feature a 60 mm hub diameter and 102 mm pitch diameter. The gear has a face width of 30 mm, a hub width of 17 mm, and a total length of 47 mm. It is constructed of MC602ST nylon fused to an S45C steel core, with JIS grade N9 precision and a 20° pressure angle. Allowable torque is 39.0 N·m (3.98 kgf·m), and backlash is specified as 0-0.56 mm. The gear's holding strength is achieved through a diamond-knurled metal surface prior to nylon casting, ensuring dimensional stability and high-temperature performance up to 140°C.
Module 3, 34 Tooth Nylon Steel Core Spur Gear with Finished 22mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU3-34J22 | KNSU3-34J22 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 34 Tooth Nylon Steel Core Spur Gear with Finished 22mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 34 | 34 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |