KNSU3-34 is a plastic spur gear with a steel core, module 3, 34 teeth, and a 60 mm bore diameter, featuring a 102 mm pitch diameter, 108 mm outside diameter, 30 mm face width, and 47 mm total length. It is made of MC602ST nylon fused to an S45C steel core with a diamond-knurled interface for high holding strength. The gear meets JIS grade N9 precision (JIS B1702-1:1998) and has a 20° pressure angle. Allowable torque is 39.0 N·m (3.98 kgf·m), with a theoretical backlash of 0~0.56 mm. It is rated for operation across a wide temperature range with minimal dimensional change due to the bonded construction.
Module 3, 34 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU3-34J20 | KNSU3-34J20 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 34 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 34 | 34 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |