QTC METRIC GEARS Plastic Spur Gears (metric) KNSU3-34J19

Description
Module 3, 34 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore
Request a Quote
Description
Module 3, 34 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KNSU3-34 is a plastic spur gear with a steel core, module 3, 34 teeth, and a bore diameter of 60 mm, designed for high-temperature operation and dimensional stability. The gear features a 30 mm face width, 102 mm pitch diameter, and 108 mm outside diameter, with a JIS grade N9 precision rating. The metal core is S45C, fused to MC602ST nylon via a diamond-knurled surface treatment to ensure strong bonding without mechanical fasteners. The allowable torque is 39.0 N·m (3.98 kgf·m), and backlash is specified as 0~0.56 mm. The total length is 47 mm, and the weight is 0.56 kg. The gear is rated for ambient temperatures up to 120°C with temperature compensation applied. The bearing hub width is 17 mm.

Datasheet Summary
Powered by GS/AI

KNSU3-34 is a plastic spur gear with a steel core, module 3, 34 teeth, and a bore diameter of 60 mm, designed for high-temperature operation and dimensional stability. The gear features a 30 mm face width, 102 mm pitch diameter, and 108 mm outside diameter, with a JIS grade N9 precision rating. The metal core is S45C, fused to MC602ST nylon via a diamond-knurled surface treatment to ensure strong bonding without mechanical fasteners. The allowable torque is 39.0 N·m (3.98 kgf·m), and backlash is specified as 0~0.56 mm. The total length is 47 mm, and the weight is 0.56 kg. The gear is rated for ambient temperatures up to 120°C with temperature compensation applied. The bearing hub width is 17 mm.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU3-34J19 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU3-34J19
Plastic Spur Gears (metric) KNSU3-34J19
Module 3, 34 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore

Module 3, 34 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore

Supplier's Site Datasheet
Module 3, 34 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore - KNSU3-34J19 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 34 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore
KNSU3-34J19
Module 3, 34 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore KNSU3-34J19
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU3-34J19 KNSU3-34J19
Product Name Plastic Spur Gears (metric) Module 3, 34 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 34 34
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
Module 1, 28 Teeth, 20° Pressure Angle, Steel Gear - A 1C 1MYK10028S - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 28
Design Metric
View Details