Plastic spur gears with a steel core, available in module 3 with 34 teeth, feature a 60 mm bore diameter, 102 mm pitch diameter, 108 mm outside diameter, 30 mm face width, and 47 mm total length. The gear is made of MC602ST nylon with an S45C metal core, complies with JIS grade N9 (JIS B1702-1:1998) for precision, and has a 20° pressure angle. The allowable torque is 39.0 N·m (3.98 kgf·m), with a theoretical backlash of 0-0.56 mm. The design ensures strong fusion between nylon and steel via a diamond-knurled core, providing dimensional stability across a wide temperature range and eliminating the need for mechanical fasteners.
Module 3, 34 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU3-34J17 | KNSU3-34J17 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 34 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 34 | 34 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |