Plastic spur gear with steel core, module 3, 34 teeth, 60 mm bore diameter, 102 mm pitch diameter, 108 mm outside diameter, 30 mm face width, 17 mm hub width, and 47 mm total length, complying with JIS grade N9 (JIS B1702-1: 1998) and JIS grade 5 (JIS B1702: 1976), made of MC602ST nylon with S45C steel core, with allowable torque of 39.0 N·m (3.98 kgf·m) and backlash of 0~0.56 mm. The gear incorporates a diamond-knurled steel core for enhanced bonding strength and exhibits dimensional stability across wide temperature ranges, up to 140°C.
Module 3, 34 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU3-34J16 | KNSU3-34J16 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 34 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 34 | 34 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |