QTC METRIC GEARS Plastic Spur Gears (metric) KNSU3-34

Description
Module 3, 34 Tooth Nylon Steel Core Spur Gear with Plain Bore
Request a Quote
Description
Module 3, 34 Tooth Nylon Steel Core Spur Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KNSU3-34 is a plastic spur gear with a steel core, featuring a module of 3, 34 teeth, a bore diameter of 60 mm, a pitch diameter of 102 mm, an outside diameter of 108 mm, a face width of 30 mm, a hub width of 17 mm, and a total length of 47 mm. It has a JIS grade N9 precision rating and a 20° pressure angle. The gear is made of MC602ST nylon fused to an S45C steel core using a diamond knurling process to ensure strong adhesion. The allowable torque is 39.0 N·m (3.98 kgf·m), with a theoretical backlash of 0~0.56 mm. Weight is 0.56 kg.

Datasheet Summary
Powered by GS/AI

KNSU3-34 is a plastic spur gear with a steel core, featuring a module of 3, 34 teeth, a bore diameter of 60 mm, a pitch diameter of 102 mm, an outside diameter of 108 mm, a face width of 30 mm, a hub width of 17 mm, and a total length of 47 mm. It has a JIS grade N9 precision rating and a 20° pressure angle. The gear is made of MC602ST nylon fused to an S45C steel core using a diamond knurling process to ensure strong adhesion. The allowable torque is 39.0 N·m (3.98 kgf·m), with a theoretical backlash of 0~0.56 mm. Weight is 0.56 kg.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU3-34 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU3-34
Plastic Spur Gears (metric) KNSU3-34
Module 3, 34 Tooth Nylon Steel Core Spur Gear with Plain Bore

Module 3, 34 Tooth Nylon Steel Core Spur Gear with Plain Bore

Supplier's Site Datasheet
Module 3, 34 Tooth Nylon Steel Core Spur Gear with Plain Bore - KNSU3-34 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 34 Tooth Nylon Steel Core Spur Gear with Plain Bore
KNSU3-34
Module 3, 34 Tooth Nylon Steel Core Spur Gear with Plain Bore KNSU3-34
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU3-34 KNSU3-34
Product Name Plastic Spur Gears (metric) Module 3, 34 Tooth Nylon Steel Core Spur Gear with Plain Bore
Gear Type Spur Spur; Rack
Number of Teeth 34 34
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG6-60R1E24, Module 660 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag6-60r1e24 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 60
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
32 D.P., 48 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32048 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 48
Design English
View Details