KNSU3-32 is a plastic spur gear with a steel core, featuring a module of 3, 32 teeth, a 60 mm bore, and a 96 mm pitch diameter. It has a 102 mm outside diameter, 30 mm face width, and 47 mm total length. The gear is made of MC602ST nylon fused to an S45C steel core using a diamond-knurled bonding process, with JIS grade N9 precision and a 20° pressure angle. It has an allowable torque of 36.1 N·m (3.68 kgf·m) and an axial backlash of 0~0.54 mm. The design ensures dimensional stability over wide temperature ranges and eliminates the need for mechanical fasteners.
Module 3, 32 Tooth Nylon Steel Core Spur Gear with Finished 35mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU3-32J35 | KNSU3-32J35 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 32 Tooth Nylon Steel Core Spur Gear with Finished 35mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |