QTC METRIC GEARS Plastic Spur Gears (metric) KNSU3-32J28

Description
Module 3, 32 Tooth Nylon Steel Core Spur Gear with Finished 28mm Bore
Request a Quote
Description
Module 3, 32 Tooth Nylon Steel Core Spur Gear with Finished 28mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Plastic spur gears with a steel core, available in module 3, feature a 32-tooth design, a 60 mm bore diameter, a 96 mm pitch diameter, and a 102 mm outside diameter. The gear has a 30 mm face width, a 17 mm hub width, and a 47 mm total length, with a precision grade of JIS N9 per JIS B1702-1:1998 and a 20° pressure angle. The metal core is S45C, and the gear is molded from MC602ST nylon using a knurled surface bonding process for enhanced holding strength. It has an allowable torque of 36.1 N·m (3.68 kgf·m) and a backlash range of 0~0.54 mm. The core diameter and dimensional stability provide minimal thermal expansion, suitable for operation up to 140°C.

Datasheet Summary
Powered by GS/AI

Plastic spur gears with a steel core, available in module 3, feature a 32-tooth design, a 60 mm bore diameter, a 96 mm pitch diameter, and a 102 mm outside diameter. The gear has a 30 mm face width, a 17 mm hub width, and a 47 mm total length, with a precision grade of JIS N9 per JIS B1702-1:1998 and a 20° pressure angle. The metal core is S45C, and the gear is molded from MC602ST nylon using a knurled surface bonding process for enhanced holding strength. It has an allowable torque of 36.1 N·m (3.68 kgf·m) and a backlash range of 0~0.54 mm. The core diameter and dimensional stability provide minimal thermal expansion, suitable for operation up to 140°C.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU3-32J28 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU3-32J28
Plastic Spur Gears (metric) KNSU3-32J28
Module 3, 32 Tooth Nylon Steel Core Spur Gear with Finished 28mm Bore

Module 3, 32 Tooth Nylon Steel Core Spur Gear with Finished 28mm Bore

Supplier's Site Datasheet
Module 3, 32 Tooth Nylon Steel Core Spur Gear with Finished 28mm Bore - KNSU3-32J28 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 32 Tooth Nylon Steel Core Spur Gear with Finished 28mm Bore
KNSU3-32J28
Module 3, 32 Tooth Nylon Steel Core Spur Gear with Finished 28mm Bore KNSU3-32J28
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU3-32J28 KNSU3-32J28
Product Name Plastic Spur Gears (metric) Module 3, 32 Tooth Nylon Steel Core Spur Gear with Finished 28mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 32 32
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - 5216430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Design Metric
View Details
KHK KS3-30HJ32, Module 3, 30 Tooth, Hardened Alloy Steel Spur Gears - ks3-30hj32 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 30
Design Metric
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details