KNSU3 series plastic spur gears with steel cores feature a module of 3, JIS grade N9 precision, 20° pressure angle, and MC602ST nylon teeth bonded to an S45C steel core using a diamond-knurled surface process for high holding strength. The KNSU3-32 variant has 32 teeth, a 60 mm hub diameter, 96 mm pitch diameter, 102 mm outside diameter, 30 mm face width, and 47 mm total length. It is rated for an allowable torque of 36.1 N·m (3.68 kgf·m) with a theoretical backlash of 0-0.54 mm. The gear operates reliably in ambient temperatures up to 120°C and maintains dimensional stability due to full encapsulation of the core. The bore size for this variant is 60 mm, with a finished hub width of 17 mm.
Module 3, 32 Tooth Nylon Steel Core Spur Gear with Finished 22mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU3-32J22 | KNSU3-32J22 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 32 Tooth Nylon Steel Core Spur Gear with Finished 22mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |