KNSU3-32 is a plastic spur gear with a steel core, module 3, 32 teeth, 60 mm bore diameter, 96 mm pitch diameter, 102 mm outside diameter, 30 mm face width, 17 mm hub width, and 47 mm total length. It has a JIS grade N9 precision, 20° pressure angle, and is made of MC602ST nylon fused to an S45C metal core. The gear has an allowable bending strength of 36.1 N·m (3.68 kgf·m) and a backlash of 0~0.54 mm. The metal core is treated with a 2 mm pitch diamond knurl and grooves to ensure strong bonding with the nylon, providing dimensional stability and high-temperature resistance up to 140°C.
Module 3, 32 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU3-32J18 | KNSU3-32J18 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 32 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |