QTC METRIC GEARS Plastic Spur Gears (metric) KNSU3-32J17

Description
Module 3, 32 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
Request a Quote
Description
Module 3, 32 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Plastic spur gears with a steel core, module 3, 32 teeth, 17 mm hub bore, and 65 mm outer diameter. The gear features a JIS grade N9 precision rating, 20° pressure angle, and is made of MC602ST nylon bonded to an S45C steel core using a diamond-knurled surface treatment for high holding strength. The catalog lists an allowable torque of 36.1 N·m (3.68 kgf·m) and a backlash of 0~0.54 mm. The total length is 47 mm, face width is 30 mm, and weight is 0.91 kg. Dimensional stability and performance are maintained across a wide temperature range, with recommended use up to 140°C. Secondary operations may compromise the core-to-plastic bond strength.

Datasheet Summary
Powered by GS/AI

Plastic spur gears with a steel core, module 3, 32 teeth, 17 mm hub bore, and 65 mm outer diameter. The gear features a JIS grade N9 precision rating, 20° pressure angle, and is made of MC602ST nylon bonded to an S45C steel core using a diamond-knurled surface treatment for high holding strength. The catalog lists an allowable torque of 36.1 N·m (3.68 kgf·m) and a backlash of 0~0.54 mm. The total length is 47 mm, face width is 30 mm, and weight is 0.91 kg. Dimensional stability and performance are maintained across a wide temperature range, with recommended use up to 140°C. Secondary operations may compromise the core-to-plastic bond strength.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU3-32J17 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU3-32J17
Plastic Spur Gears (metric) KNSU3-32J17
Module 3, 32 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore

Module 3, 32 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore

Supplier's Site Datasheet
Module 3, 32 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore - KNSU3-32J17 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 32 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
KNSU3-32J17
Module 3, 32 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore KNSU3-32J17
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU3-32J17 KNSU3-32J17
Product Name Plastic Spur Gears (metric) Module 3, 32 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 32 32
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 5217613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 48
Design Metric
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
1:2 Ratio / 0.5 MOD Bevel Gear Set With Mating Gear ->A 1B 3MYK05020 (Sold Separate ) - A 1B 3MYK05040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Design Metric
Pressure Angle 20°
View Details