QTC METRIC GEARS Plastic Spur Gears (metric) KNSU3-32J15

Description
Module 3, 32 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore
Request a Quote
Description
Module 3, 32 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Plastic spur gear with steel core, module 3, 32 teeth, 15 mm bore, 60 mm hub diameter, 96 mm pitch diameter, 102 mm outside diameter, 30 mm face width, 47 mm total length, and 36.1 N·m allowable torque. Precision grade JIS N9 (JIS B1702-1:1998), with 20° pressure angle and standard full-depth teeth. Constructed of MC602ST nylon bonded to an S45C steel core using a diamond-knurled interface for high holding strength. Weighs 0.91 kg.

Datasheet Summary
Powered by GS/AI

Plastic spur gear with steel core, module 3, 32 teeth, 15 mm bore, 60 mm hub diameter, 96 mm pitch diameter, 102 mm outside diameter, 30 mm face width, 47 mm total length, and 36.1 N·m allowable torque. Precision grade JIS N9 (JIS B1702-1:1998), with 20° pressure angle and standard full-depth teeth. Constructed of MC602ST nylon bonded to an S45C steel core using a diamond-knurled interface for high holding strength. Weighs 0.91 kg.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU3-32J15 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU3-32J15
Plastic Spur Gears (metric) KNSU3-32J15
Module 3, 32 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore

Module 3, 32 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore

Supplier's Site Datasheet
Module 3, 32 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore - KNSU3-32J15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 32 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore
KNSU3-32J15
Module 3, 32 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore KNSU3-32J15
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU3-32J15 KNSU3-32J15
Product Name Plastic Spur Gears (metric) Module 3, 32 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 32 32
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

Simplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Spur Gears - American Standard - 14 1/2 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 11 to 120
Design English
View Details
Module 0.4, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY04B075 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details