The KNSU3-30J30 is a 30-tooth spur gear made from nylon with a steel core, designed for applications requiring a balance of lightweight and strength. It features a finished bore of 30mm, allowing for easy integration into various mechanical systems. The gear has a pressure angle of 20° and is manufactured to JIS grade N9 precision standards, ensuring reliable performance in demanding environments. The tooth hardness ranges from 115 to 120 HRR, providing durability and resistance to wear. This gear is suitable for use in applications where reduced weight is essential without compromising on strength, making it a viable option for engineers looking for efficient gearing solutions.
Module 3, 30 Tooth Nylon Steel Core Spur Gear with Finished 30mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU3-30J30 | KNSU3-30J30 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 30 Tooth Nylon Steel Core Spur Gear with Finished 30mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |