Plastic spur gear with steel core, module 3, 30 teeth, 18 mm bore. Precision grade JIS grade N9 (JIS B1702-1: 1998), pressure angle 20°, made of MC602ST nylon with S45C steel core. Dimensions: pitch diameter 90 mm, outside diameter 96 mm, face width 30 mm, hub width 17 mm, total length 47 mm. Allowable torque: 33.2 N·m (3.39 kgf·m). Backlash: 0-0.54 mm. Weight: 0.60 kg.
Module 3, 30 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU3-30J18 | KNSU3-30J18 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 30 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |