QTC METRIC GEARS Plastic Spur Gears (metric) KNSU3-30J15

Description
Module 3, 30 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore
Request a Quote
Description
Module 3, 30 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Plastic spur gears with a steel core, module 3, featuring a 30-tooth count and a 55 mm bore diameter, are designed for high torque transmission with dimensional stability across temperature variations. The gear uses MC602ST nylon bonded to an S45C steel core via a diamond-knurled surface treatment, eliminating the need for mechanical fasteners. Precision meets JIS grade N9 (JIS B1702-1:1998), with a 20° pressure angle and standard full-depth teeth. The allowable torque is 33.2 N·m (3.39 kgf·m), and the face width is 30 mm. Total length is 60 mm, with a hub width of 17 mm and a weight of 0.91 kg. Backlash is specified as 0~0.54 mm. The product is rated for operation in high-temperature environments up to 140°C.

Datasheet Summary
Powered by GS/AI

Plastic spur gears with a steel core, module 3, featuring a 30-tooth count and a 55 mm bore diameter, are designed for high torque transmission with dimensional stability across temperature variations. The gear uses MC602ST nylon bonded to an S45C steel core via a diamond-knurled surface treatment, eliminating the need for mechanical fasteners. Precision meets JIS grade N9 (JIS B1702-1:1998), with a 20° pressure angle and standard full-depth teeth. The allowable torque is 33.2 N·m (3.39 kgf·m), and the face width is 30 mm. Total length is 60 mm, with a hub width of 17 mm and a weight of 0.91 kg. Backlash is specified as 0~0.54 mm. The product is rated for operation in high-temperature environments up to 140°C.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU3-30J15 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU3-30J15
Plastic Spur Gears (metric) KNSU3-30J15
Module 3, 30 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore

Module 3, 30 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore

Supplier's Site Datasheet
Module 3, 30 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore - KNSU3-30J15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 30 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore
KNSU3-30J15
Module 3, 30 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore KNSU3-30J15
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU3-30J15 KNSU3-30J15
Product Name Plastic Spur Gears (metric) Module 3, 30 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 30 30
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - 1827869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 32
Design Metric
View Details