KNSU3 series plastic spur gears with steel cores feature a module of 3, 28 teeth, a 50 mm bore, an 84 mm pitch diameter, a 90 mm outside diameter, a 30 mm face width, and a 17 mm hub width, with a total length of 50 mm. They are made of MC602ST nylon fused to an S45C steel core using a diamond knurling process for high holding strength. The gears meet JIS grade N9 precision (JIS B1702-1:1998) and have a 20° pressure angle. The allowable bending torque is 30.5 N·m (3.11 kgf·m), and backlash is 0~0.54 mm.
Module 3, 28 Tooth Nylon Steel Core Spur Gear with Finished 25mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU3-28J25 | KNSU3-28J25 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 28 Tooth Nylon Steel Core Spur Gear with Finished 25mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |