Plastic spur gear with steel core, module 3, 28 teeth, 50 mm bore diameter, 84 mm pitch diameter, 90 mm outside diameter, 30 mm face width, 17 mm hub width, and 47 mm total length, conforming to JIS grade N9 (JIS B1702-1:1998) and JIS grade 5 (JIS B1702:1976), with a 20° pressure angle and standard full-depth teeth. The gear is composed of MC602ST nylon fused to an S45C steel core using a diamond-knurled surface process, with an allowable torque of 30.5 N·m and backlash of 0~0.54 mm. The exact part number KNSU3-28J18 is not listed, but the KNSU3-28 variant is described and matches its core specifications.
Module 3, 28 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU3-28J18 | KNSU3-28J18 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 28 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |