The KNSU3 series consists of plastic spur gears with a steel core, using MC602ST nylon and an S45C metal hub, designed for high-temperature applications and dimensional stability. The gear has a module of 3, 28 teeth, a pitch diameter of 84 mm, an outside diameter of 90 mm, a face width of 30 mm, and a total length of 50 mm. The bore diameter is 50 mm, with a hub width of 17 mm. Precision conforms to JIS grade N9 (JIS B1702-1:1998). The allowable torque is 30.5 N·m (3.11 kgf·m), and backlash is specified as 0 to 0.54 mm. The nylon is fused to the core via a diamond-knurled surface treatment, eliminating mechanical fasteners. The part weighs 0.79 kg.
Module 3, 28 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU3-28J17 | KNSU3-28J17 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 28 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |