Plastic spur gears with a steel core, made from MC602ST nylon and S45C metal, designed for metric applications. The part is available in module 3 with 28 teeth, a 50mm bore, a 84mm pitch diameter, a 90mm outside diameter, and a 30mm face width. The allowable torque is 30.5 N·m (3.11 kgf·m), with a backlash range of 0~0.54 mm. The gear meets JIS grade N9 (JIS B1702-1: 1998) precision standards and has a total length of 50 mm. The steel core features a diamond-knurled surface for enhanced bonding with the nylon molding. The product is rated for operation across a wide temperature range with good dimensional stability.
Module 3, 28 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU3-28J16 | KNSU3-28J16 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 28 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |