Plastic spur gears with a steel core, available in module 3, feature a 15-tooth count, a 50 mm pitch diameter, a 84 mm outside diameter, a 30 mm face width, and a 17 mm hub width, with a JIS grade N9 precision rating and a 20° pressure angle. The gear uses MC602ST nylon molded onto an S45C steel core with a diamond-knurled surface for enhanced bonding, ensuring dimensional stability across temperature extremes and eliminating the need for mechanical fasteners. The allowable torque for this module is 30.5 N·m (3.11 kgf·m), and the backlash is 0~0.54 mm. The part is designed for applications requiring high thermal resistance and clean mechanical appearance.
Module 3, 28 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU3-28J15 | KNSU3-28J15 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 28 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |