KNSU3-28 is a plastic spur gear with a steel core, featuring a module of 3, 28 teeth, a pitch diameter of 84 mm, an outside diameter of 90 mm, a face width of 30 mm, a hub diameter of 50 mm, and a total length of 50 mm. It has a JIS grade N9 precision rating and a 20° pressure angle. The gear is made of MC602ST nylon fused to an S45C steel core using a diamond knurling process, providing high holding strength and dimensional stability. The allowable torque is 30.5 N·m (3.11 kgf·m), and the backlash is rated at 0~0.54 mm. Weight is 0.79 kg. The design eliminates the need for bolts or nuts, offering a clean appearance and reliable performance across a wide temperature range.
Module 3, 28 Tooth Nylon Steel Core Spur Gear with Plain Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU3-28 | KNSU3-28 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 28 Tooth Nylon Steel Core Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |