QTC METRIC GEARS Plastic Spur Gears (metric) KNSU3-25J20

Description
Module 3, 25 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore
Request a Quote
Description
Module 3, 25 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Plastic spur gear with steel core, module 3, 25 teeth, 75 mm pitch diameter, 81 mm outside diameter, 30 mm face width, and 45 mm hub diameter with 20 mm bore. Precision grade JIS N9, pressure angle 20°, made of MC602ST nylon with S45C steel core. Allowable torque is 2.70 N·m (0.65 kgf·m), backlash 0~0.54 mm. Weight is 0.65 kg. Designed for use with steel gears to avoid heat buildup from plastic-on-plastic contact.

Datasheet Summary
Powered by GS/AI

Plastic spur gear with steel core, module 3, 25 teeth, 75 mm pitch diameter, 81 mm outside diameter, 30 mm face width, and 45 mm hub diameter with 20 mm bore. Precision grade JIS N9, pressure angle 20°, made of MC602ST nylon with S45C steel core. Allowable torque is 2.70 N·m (0.65 kgf·m), backlash 0~0.54 mm. Weight is 0.65 kg. Designed for use with steel gears to avoid heat buildup from plastic-on-plastic contact.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU3-25J20 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU3-25J20
Plastic Spur Gears (metric) KNSU3-25J20
Module 3, 25 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore

Module 3, 25 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore

Supplier's Site Datasheet
Module 3, 25 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore - KNSU3-25J20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 25 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore
KNSU3-25J20
Module 3, 25 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore KNSU3-25J20
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU3-25J20 KNSU3-25J20
Product Name Plastic Spur Gears (metric) Module 3, 25 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 25 25
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

Stainless steel Spur Gear 18 Teeth Pilot Bore - 18 Teeth Module 1.5 - Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Pressure Angle 20°
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
Module 0.75, 45 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7045 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 45
Design Metric
View Details