KNSU3-25 is a plastic spur gear with a steel core, featuring a module of 3, 25 teeth, a pitch diameter of 75 mm, an outside diameter of 81 mm, a face width of 30 mm, and a hub width of 17 mm. The bore diameter is 45 mm, and the total length is 47 mm. The gear is made of MC602ST nylon fused to an S45C steel core using a knurling and molding process. It meets JIS grade N9 precision (JIS B1702-1:1998) with a 20° pressure angle. The allowable torque is 2.70 N·m (0.65 kgf·m), and the backlash is 0~0.54 mm. The gear weighs 0.65 kg and operates continuously to 140°C. The exact part number KNSU3-25J17 is not listed, but the specifications apply to the KNSU3-25 variant.
Module 3, 25 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU3-25J17 | KNSU3-25J17 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 25 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |