Plastic spur gear with steel core, module 3, 25 teeth, 45 mm bore diameter, 75 mm pitch diameter, 81 mm outside diameter, 30 mm face width, 17 mm hub width, 47 mm total length, JIS grade N9 precision, pressure angle 20°, made of MC602ST nylon with S45C steel core, allowable torque 2.70 N·m (0.65 kgf·m), backlash 0-0.54 mm, weight 0.91 kg. The gear uses a knurl-and-cast method for core bonding, providing high holding strength and dimensional stability across temperature ranges.
Module 3, 25 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU3-25J14 | KNSU3-25J14 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 25 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |