Plastic spur gears with a steel core, available in module 3, feature a standard full-depth tooth profile, 20° pressure angle, and are made of MC602ST nylon with an S45C steel core. They meet JIS grade N9 (JIS B1702-1:1998) precision standards. The gear has a 43mm bore, 72mm pitch diameter, 78mm outside diameter, 30mm face width, and 17mm hub width, with an allowable torque of 25.1 N·m (2.56 kgf·m). The manufacturing process bonds the nylon to the steel core using a diamond-knurled surface with grooves, ensuring high holding strength and dimensional stability across temperature ranges. Backlash is specified as 0 to 0.54 mm
Module 3, 24 Tooth Nylon Steel Core Spur Gear with Finished 22mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU3-24J22 | KNSU3-24J22 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 24 Tooth Nylon Steel Core Spur Gear with Finished 22mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |