QTC METRIC GEARS Plastic Spur Gears (metric) KNSU3-24J19

Description
Module 3, 24 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore
Request a Quote
Description
Module 3, 24 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KNSU3-24J19 is a 24-tooth spur gear made from nylon with a steel core, designed for applications requiring a balance of strength and lightweight characteristics. It features a finished bore of 19mm, allowing for easy integration into various mechanical systems. The gear is manufactured to a precision grade of JIS N9, ensuring reliable performance in demanding environments. The standard full-depth gear teeth and a pressure angle of 20° contribute to its effective meshing with compatible gears. The material composition includes MC602ST nylon combined with an S45C steel core, providing enhanced durability and resistance to wear. This gear is suitable for applications where reduced weight is essential without compromising on strength.

Datasheet Summary
Powered by GS/AI

The KNSU3-24J19 is a 24-tooth spur gear made from nylon with a steel core, designed for applications requiring a balance of strength and lightweight characteristics. It features a finished bore of 19mm, allowing for easy integration into various mechanical systems. The gear is manufactured to a precision grade of JIS N9, ensuring reliable performance in demanding environments. The standard full-depth gear teeth and a pressure angle of 20° contribute to its effective meshing with compatible gears. The material composition includes MC602ST nylon combined with an S45C steel core, providing enhanced durability and resistance to wear. This gear is suitable for applications where reduced weight is essential without compromising on strength.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU3-24J19 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU3-24J19
Plastic Spur Gears (metric) KNSU3-24J19
Module 3, 24 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore

Module 3, 24 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore

Supplier's Site Datasheet
Module 3, 24 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore - KNSU3-24J19 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 24 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore
KNSU3-24J19
Module 3, 24 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore KNSU3-24J19
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU3-24J19 KNSU3-24J19
Product Name Plastic Spur Gears (metric) Module 3, 24 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 24 24
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Duplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details