QTC METRIC GEARS Plastic Spur Gears (metric) KNSU3-24J17

Description
Module 3, 24 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
Request a Quote
Description
Module 3, 24 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KNSU3-24J17 is a plastic spur gear with a module of 3 and 24 teeth, designed for applications requiring a lightweight yet durable component. It features a finished bore diameter of 17mm, allowing for easy integration into various mechanical systems. The gear is constructed with a nylon material fused to a steel core, providing enhanced strength and dimensional stability under varying temperature conditions. This design minimizes the risk of dimensional changes and ensures reliable performance. The gear operates with a pressure angle of 20 degrees and is suitable for use in environments where lubrication may be limited. The product is compliant with JIS grade N9 standards, ensuring a level of precision suitable for many engineering applications.

Datasheet Summary
Powered by GS/AI

The KNSU3-24J17 is a plastic spur gear with a module of 3 and 24 teeth, designed for applications requiring a lightweight yet durable component. It features a finished bore diameter of 17mm, allowing for easy integration into various mechanical systems. The gear is constructed with a nylon material fused to a steel core, providing enhanced strength and dimensional stability under varying temperature conditions. This design minimizes the risk of dimensional changes and ensures reliable performance. The gear operates with a pressure angle of 20 degrees and is suitable for use in environments where lubrication may be limited. The product is compliant with JIS grade N9 standards, ensuring a level of precision suitable for many engineering applications.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU3-24J17 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU3-24J17
Plastic Spur Gears (metric) KNSU3-24J17
Module 3, 24 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore

Module 3, 24 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore

Supplier's Site Datasheet
Module 3, 24 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore - KNSU3-24J17 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 24 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
KNSU3-24J17
Module 3, 24 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore KNSU3-24J17
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU3-24J17 KNSU3-24J17
Product Name Plastic Spur Gears (metric) Module 3, 24 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 24 24
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

Taper Lock Sprocket -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
32 D.P., 144 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32144 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 144
Design English
View Details