Plastic spur gear with steel core, module 3, 24 teeth, 16mm bore, 43mm hub diameter, 72mm pitch diameter, 78mm outside diameter, 30mm face width, 17mm hub width, 47mm total length, JIS grade N9 precision, 20° pressure angle, MC602ST nylon with S45C steel core, allowable torque of 25.1 N·m (2.56 kgf·m), backlash range 0~0.54 mm, weight 0.59 kg. The hub is formed by fusing nylon to a knurled steel core for high holding strength and dimensional stability.
Module 3, 24 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU3-24J16 | KNSU3-24J16 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 24 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |