The KNSU3-24 is a plastic spur gear with a steel core, featuring a module of 3, 24 teeth, a pitch diameter of 72 mm, an outside diameter of 78 mm, a face width of 30 mm, and a hub width of 17 mm. It has a plain bore with a hub diameter of 43 mm and a total length of 47 mm. The gear is made of MC602ST nylon with an S45C steel core, meeting JIS grade N9 precision (JIS B1702-1:1998) and JIS grade 5 (JIS B1702:1976). The pressure angle is 20°, with standard full-depth teeth and a backlash of 0~0.54 mm. The allowable bending torque is 25.1 N·m (2.56 kgf·m). The design fuses nylon to the steel core via a diamond-knurled surface treatment, ensuring strong bonding, dimensional stability across temperature ranges, and a clean appearance without mechanical fasteners.
Module 3, 24 Tooth Nylon Steel Core Spur Gear with Plain Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU3-24 | KNSU3-24 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 24 Tooth Nylon Steel Core Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |