QTC METRIC GEARS Plastic Spur Gears (metric) KNSU3-22J22

Description
Module 3, 22 Tooth Nylon Steel Core Spur Gear with Finished 22mm Bore
Request a Quote
Description
Module 3, 22 Tooth Nylon Steel Core Spur Gear with Finished 22mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Plastic spur gear with a steel core, module 3, 22 teeth, 22 mm bore, 66 mm pitch diameter, 72 mm outside diameter, 30 mm face width, 17 mm hub width, and 38 mm total length. Precision grade JIS N9 (JIS B1702-1:1998), pressure angle 20°, material MC602ST with S45C core. Allowable torque 22.5 N·m (2.29 kgf·m), backlash 0~0.54 mm, weight 0.46 kg. The steel core is treated with a 2 mm pitch diamond knurl and grooves to ensure fused bonding with nylon, enabling high holding strength and dimensional stability across temperature ranges.

Datasheet Summary
Powered by GS/AI

Plastic spur gear with a steel core, module 3, 22 teeth, 22 mm bore, 66 mm pitch diameter, 72 mm outside diameter, 30 mm face width, 17 mm hub width, and 38 mm total length. Precision grade JIS N9 (JIS B1702-1:1998), pressure angle 20°, material MC602ST with S45C core. Allowable torque 22.5 N·m (2.29 kgf·m), backlash 0~0.54 mm, weight 0.46 kg. The steel core is treated with a 2 mm pitch diamond knurl and grooves to ensure fused bonding with nylon, enabling high holding strength and dimensional stability across temperature ranges.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU3-22J22 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU3-22J22
Plastic Spur Gears (metric) KNSU3-22J22
Module 3, 22 Tooth Nylon Steel Core Spur Gear with Finished 22mm Bore

Module 3, 22 Tooth Nylon Steel Core Spur Gear with Finished 22mm Bore

Supplier's Site Datasheet
Module 3, 22 Tooth Nylon Steel Core Spur Gear with Finished 22mm Bore - KNSU3-22J22 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 22 Tooth Nylon Steel Core Spur Gear with Finished 22mm Bore
KNSU3-22J22
Module 3, 22 Tooth Nylon Steel Core Spur Gear with Finished 22mm Bore KNSU3-22J22
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU3-22J22 KNSU3-22J22
Product Name Plastic Spur Gears (metric) Module 3, 22 Tooth Nylon Steel Core Spur Gear with Finished 22mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 22 22
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

Taper Lock Sprocket -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
64 D.P., 9 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y64009 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 9
Design English
View Details