QTC METRIC GEARS Plastic Spur Gears (metric) KNSU3-22J20

Description
Module 3, 22 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore
Request a Quote
Description
Module 3, 22 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Plastic spur gear with a steel core, module 3, 22 teeth, 20mm bore, 66mm pitch diameter, 72mm outside diameter, 30mm face width, 47mm total length, and an allowable torque of 22.5 N·m (2.29 kgf·m), manufactured with MC602ST nylon fused to an S45C core using a diamond-knurled interface for enhanced holding strength. Precision meets JIS grade N9 (JIS B1702-1:1998) and JIS grade 5 (JIS B1702:1976), with a 20° pressure angle and standard full-depth teeth. Backlash is specified as 0~0.54 mm. Dimensions and torque ratings are consistent with the KNSU3 series.

Datasheet Summary
Powered by GS/AI

Plastic spur gear with a steel core, module 3, 22 teeth, 20mm bore, 66mm pitch diameter, 72mm outside diameter, 30mm face width, 47mm total length, and an allowable torque of 22.5 N·m (2.29 kgf·m), manufactured with MC602ST nylon fused to an S45C core using a diamond-knurled interface for enhanced holding strength. Precision meets JIS grade N9 (JIS B1702-1:1998) and JIS grade 5 (JIS B1702:1976), with a 20° pressure angle and standard full-depth teeth. Backlash is specified as 0~0.54 mm. Dimensions and torque ratings are consistent with the KNSU3 series.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU3-22J20 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU3-22J20
Plastic Spur Gears (metric) KNSU3-22J20
Module 3, 22 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore

Module 3, 22 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore

Supplier's Site Datasheet
Module 3, 22 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore - KNSU3-22J20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 22 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore
KNSU3-22J20
Module 3, 22 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore KNSU3-22J20
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU3-22J20 KNSU3-22J20
Product Name Plastic Spur Gears (metric) Module 3, 22 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 22 22
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

Stainless steel Spur Gear 18 Teeth Pilot Bore - 18 Teeth Module 1.5 - Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Pressure Angle 20°
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
Module 0.5, 72 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05072 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 72
Design Metric
View Details