The KNSU3 series consists of plastic spur gears with a steel core, using MC602ST nylon and an S45C metal hub, designed for high-temperature operation and dimensional stability. The gear has a module of 3, 22 teeth, a 38 mm bore, a pitch diameter of 66 mm, an outside diameter of 72 mm, a face width of 30 mm, and a total length of 47 mm. It is precision-ground to JIS grade N9 (JIS B1702-1: 1998) with a 20° pressure angle and standard full-depth teeth. The allowable bending strength is 22.5 N·m (2.29 kgf·m), with a theoretical backlash of 0-0.54 mm and a weight of 0.46 kg. The core is bonded using a diamond knurling and groove process for superior holding strength. The series operates reliably at temperatures up to 140°C with minimal thermal expansion.
Module 3, 22 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU3-22J19 | KNSU3-22J19 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 22 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 22 | 22 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |