Plastic spur gears with a steel core, available in module 3 with 22 teeth, feature a 38 mm bore, 66 mm pitch diameter, 72 mm outside diameter, and 30 mm face width, with a total length of 38 mm and a weight of 0.46 kg. The gear has a JIS grade N9 precision, 20° pressure angle, and is made of MC602ST nylon fused to an S45C steel core. Allowable torque is 22.5 N·m (2.29 kgf·m), with backlash specified as 0~0.54 mm. The design ensures dimensional stability and high-temperature resistance up to 140°C, with no need for additional fasteners.
Module 3, 22 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU3-22J17 | KNSU3-22J17 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 22 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 22 | 22 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |