QTC METRIC GEARS Plastic Spur Gears (metric) KNSU3-22J14

Description
Module 3, 22 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore
Request a Quote
Description
Module 3, 22 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KNSU3-22J14 is a Module 3 spur gear featuring 22 teeth, constructed from nylon with a steel core. It has a finished bore of 14mm, designed for precision applications. The gear is manufactured to JIS grade N9 standards, ensuring high accuracy and reliability. The tooth hardness ranges from 115 to 120 HRR, providing durability under load. The gear's pressure angle is set at 20°, which is standard for spur gears, facilitating compatibility with other gears of similar specifications. This product is suitable for applications requiring lightweight yet strong components, particularly in environments where plastic gears are preferred for their lower noise and weight compared to all-metal gears.

Datasheet Summary
Powered by GS/AI

The KNSU3-22J14 is a Module 3 spur gear featuring 22 teeth, constructed from nylon with a steel core. It has a finished bore of 14mm, designed for precision applications. The gear is manufactured to JIS grade N9 standards, ensuring high accuracy and reliability. The tooth hardness ranges from 115 to 120 HRR, providing durability under load. The gear's pressure angle is set at 20°, which is standard for spur gears, facilitating compatibility with other gears of similar specifications. This product is suitable for applications requiring lightweight yet strong components, particularly in environments where plastic gears are preferred for their lower noise and weight compared to all-metal gears.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU3-22J14 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU3-22J14
Plastic Spur Gears (metric) KNSU3-22J14
Module 3, 22 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore

Module 3, 22 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore

Supplier's Site Datasheet
Module 3, 22 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore - KNSU3-22J14 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 22 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore
KNSU3-22J14
Module 3, 22 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore KNSU3-22J14
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU3-22J14 KNSU3-22J14
Product Name Plastic Spur Gears (metric) Module 3, 22 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 22 22
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Mitre & Bevel Gears - 5215932 - RS Components, Ltd.
Specs
Number of Teeth 16
Design Metric
Material Hardened; Steel
View Details
KHK KSSCP5-30H, CP5, Module 1.59, 30 Tooth, CP Hardened Alloy Steel Spur Gears - ksscp5-30h - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 30
Design Metric
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details