The KNSU3 series consists of plastic spur gears with a steel core, using MC602ST nylon and an S45C metal hub. The gear has a module of 3, 18 teeth, a 54 mm pitch diameter, a 60 mm outside diameter, a 30 mm face width, and a 17 mm hub bore. It features a 20° pressure angle, JIS grade N9 precision, and standard full-depth teeth. Allowable torque is 1.75 N·m (0.18 kgf·m), with a backlash range of 0~0.54 mm. The weight is 0.28 kg. The gear is designed for high dimensional stability and operates reliably at temperatures up to 140°C. The steel core is mechanically bonded via diamond knurling and groove profiling, eliminating the need for adhesives or mechanical fasteners.
Module 3, 18 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU3-18J17 | KNSU3-18J17 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 18 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 18 | 18 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |