Plastic spur gears with a steel core, offered in module 3, feature a 16 mm bore, 18 teeth, a 54 mm pitch diameter, and a 60 mm outside diameter. The gear has a 30 mm face width, 17 mm hub width, and 47 mm total length. It is constructed of MC602ST nylon with an S45C steel core, has a 20° pressure angle, standard full-depth teeth, and complies with JIS grade N9 (JIS B1702-1: 1998) and JIS grade 5 (JIS B1702: 1976). The allowable torque is 1.75 N·m (0.28 kgf·m), with backlash specified between 0 and 0.54 mm. The holding strength between the nylon and core is achieved by a diamond-knurled steel surface treated prior to casting, ensuring dimensional stability and high-temperature performance up to 140°C. Weight is 0.28 kg.
Module 3, 18 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU3-18J16 | KNSU3-18J16 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 18 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 18 | 18 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |