Plastic spur gear with a steel core, module 2, 80 teeth, 60 mm bore, 160 mm pitch diameter, 164 mm outside diameter, 20 mm face width, and 125 mm total length. The gear uses MC602ST nylon molded onto an S45C steel core with a diamond knurling process for enhanced bonding. It has a JIS grade N9 precision rating, 20° pressure angle, standard full-depth teeth, and an allowable torque of 32.0 N·m (3.27 kgf·m). The design provides good dimensional stability across temperature ranges and eliminates the need for mechanical fasteners. Backlash is specified as 0~0.46 mm. Weight is 2.38 kg.
Module 2, 80 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-80J17 | KNSU2-80J17 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 80 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |